Manufacturer: Texas Instruments
Win Source Part Number: 934566-SN74ALVC16283
Series: 74ALVC
Operating Temperature Range: -40°C ~ 85°C
Features: Universal Bus Driver 18-Bit 56-TSSOP
Package: Bulk
Package: 56-TFSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
HTSUS: 8542.39.0001
Other Part Number: 2156-SN74ALVC162834G
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 934566-SN74ALVC162834GR |
| Product Name | Logic - Logic - Universal Bus Functions - SN74ALVC162834GR |