Manufacturer: Texas Instruments
Win Source Part Number: 934563-SN74ALVC00IDR
Series: 74ALVC
Operating Temperature Range: -40°C ~ 85°C
Features: NAND Gate IC 4 Channel - 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 934563-SN74ALVC00IDREP |
| Product Name | Logic - Logic - Gates and Inverters - SN74ALVC00IDREP |
| Gate Type | NOT |