Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS641A-1DWR SN74ALS641A-1DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896468-SN74ALS641A-1 DWR Series: 74ALS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Transceiver, Inverting 1 Element 8 Bit per Element Open Collector Output 20-SOIC Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896468-SN74ALS641A-1 DWR Series: 74ALS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Transceiver, Inverting 1 Element 8 Bit per Element Open Collector Output 20-SOIC Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS641A-1DWR - 896468-SN74ALS641A-1DWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS641A-1DWR
896468-SN74ALS641A-1DWR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS641A-1DWR 896468-SN74ALS641A-1DWR
Manufacturer: Texas Instruments Win Source Part Number: 896468-SN74ALS641A-1 DWR Series: 74ALS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Transceiver, Inverting 1 Element 8 Bit per Element Open Collector Output 20-SOIC Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 896468-SN74ALS641A-1DWR
Series: 74ALS
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Transceiver, Inverting 1 Element 8 Bit per Element Open Collector Output 20-SOIC
Package: Bulk
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 896468-SN74ALS641A-1DWR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS641A-1DWR
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details