Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS640B-1N SN74ALS640B-1N

Description
Manufacturer: Texas Instruments Win Source Part Number: 896467-SN74ALS640B-1 N Series: 74ALS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP Package: Bulk Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896467-SN74ALS640B-1 N Series: 74ALS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP Package: Bulk Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS640B-1N - 896467-SN74ALS640B-1N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS640B-1N
896467-SN74ALS640B-1N
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS640B-1N 896467-SN74ALS640B-1N
Manufacturer: Texas Instruments Win Source Part Number: 896467-SN74ALS640B-1 N Series: 74ALS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP Package: Bulk Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896467-SN74ALS640B-1N
Series: 74ALS
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
Package: Bulk
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 896467-SN74ALS640B-1N
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS640B-1N
Package Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details