Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers SN74ALS373ADBLE

Description
BUS DRIVER, ALS SERIES
Description
BUS DRIVER, ALS SERIES
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALS373ADBLE is an octal transparent D-type latch with 3-state outputs, designed for driving high-capacitance or low-impedance loads. It features eight latches in a single package, allowing for full parallel access for loading. The latch-enable (LE) input allows the Q outputs to follow the data (D) inputs while LE is high, and when LE is low, the outputs are latched at the logic levels present at the D inputs. A buffered output-enable (OE) input can place the outputs in a high-impedance state, enabling the device to drive bus lines without significant loading. The device operates within a supply voltage range of 4.5V to 5.5V and supports a temperature range of 0°C to 70°C. It is suitable for applications such as buffer registers, I/O ports, and bidirectional bus drivers. The product is available in various package types, including PDIP and SOIC.

Datasheet Summary
Powered by GS/AI

The SN74ALS373ADBLE is an octal transparent D-type latch with 3-state outputs, designed for driving high-capacitance or low-impedance loads. It features eight latches in a single package, allowing for full parallel access for loading. The latch-enable (LE) input allows the Q outputs to follow the data (D) inputs while LE is high, and when LE is low, the outputs are latched at the logic levels present at the D inputs. A buffered output-enable (OE) input can place the outputs in a high-impedance state, enabling the device to drive bus lines without significant loading. The device operates within a supply voltage range of 4.5V to 5.5V and supports a temperature range of 0°C to 70°C. It is suitable for applications such as buffer registers, I/O ports, and bidirectional bus drivers. The product is available in various package types, including PDIP and SOIC.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS373ADBLE - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74ALS373ADBLE
Logic - Buffers, Drivers, Receivers, Transceivers SN74ALS373ADBLE
BUS DRIVER, ALS SERIES

BUS DRIVER, ALS SERIES

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74ALS373ADBLE
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-F16Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-DW3300QTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details
Telecom - SI32286-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad
View Details