The SN74ALS35AN is a logic buffer featuring six independent noninverters with open-collector outputs, designed to perform the Boolean function Y = A. The open-collector outputs necessitate the use of pullup resistors for proper operation and can be interconnected with other open-collector outputs to create active-low wired-OR or active-high wired-AND configurations. This device is characterized for operation within a temperature range of 0°C to 70°C and supports a supply voltage of 4.5V to 5.5V. The device is available in a 14-pin plastic dual in-line package (DIP) and is suitable for applications requiring higher output voltage levels. The SN74ALS35AN is ideal for engineers looking for reliable buffering solutions in digital circuits.
IC BUF NON-INVERT 5.5V 14DIP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | SN74ALS35AN |
| Product Name | Logic - Buffers, Drivers, Receivers, Transceivers |
| Device Type | Transceiver |