SN74ALS241C-1DW -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
SN74ALS241C-1DW
Description
BUS DRIVER, ALS SERIES
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER, ALS SERIES
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SN74ALS241C-1DW |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
2 suppliers
Technology
GSM; UMTS; Cellular, GSM, PCS, UMTS
Supply Voltage
Other; 3.1V ~ 3.9V
Package Type
SOT-86
View Details
Device Type
Beamformers
Operating Frequency
6000 to 26500 MHz
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
38-VFQFN Exposed Pad
Pins
38 #
View Details