SN74ALS231N -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
SN74ALS231N
Description
BUS DRIVER, ALS SERIES
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER, ALS SERIES
Datasheet
Suppliers
Logic - Buffers, Drivers, Receivers, Transceivers
SN74ALS231N
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SN74ALS231N |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
700 to 2200 MHz
Data Rate
8000 kbps
View Details
2 suppliers
Device Type
Transceiver
Technology
ZigBee
Operating Frequency
6500 to 8000 MHz
View Details
Device Type
Beamformers
Operating Frequency
500 to 7000 MHz
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
20-VFQFN Exposed Pad
Pins
20 #
View Details