Rochester Electronics Specialized ICs - SN74ALS00ANS SN74ALS00ANS

Description
Manufacturer: Texas Instruments Win Source Part Number: 896447-SN74ALS00ANS Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 896447-SN74ALS00ANS Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - SN74ALS00ANS - 896447-SN74ALS00ANS - Win Source Electronics
Laguna Hills, CA, United States
Specialized ICs - SN74ALS00ANS
896447-SN74ALS00ANS
Specialized ICs - SN74ALS00ANS 896447-SN74ALS00ANS
Manufacturer: Texas Instruments Win Source Part Number: 896447-SN74ALS00ANS Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896447-SN74ALS00ANS
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 896447-SN74ALS00ANS
Product Name Specialized ICs - SN74ALS00ANS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS11FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 1727-6422-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
Gates and Inverters - 5402DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details