Rochester Electronics Logic - Flip Flops SN74AHCT74N

Description
IC FF D-TYPE DUAL 1BIT 14DIP
Datasheet
Description
IC FF D-TYPE DUAL 1BIT 14DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SN74AHCT74N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AHCT74N
Logic - Flip Flops SN74AHCT74N
IC FF D-TYPE DUAL 1BIT 14DIP

IC FF D-TYPE DUAL 1BIT 14DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number SN74AHCT74N
Product Name Logic - Flip Flops
fMAX 140 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74ALVCH16374DL,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
SN54F109 Dual J-K Positive-Edge-Triggered Flip-Flops W/Clear And Preset - 5962-9758001QFA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Logic - Flip Flops - 74AC174SJX - Lingto Electronic Limited
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details