Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers SN74AHC540N

Description
IC BUFFER INVERT 5.5V 20DIP
Datasheet
Description
IC BUFFER INVERT 5.5V 20DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHC540N - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74AHC540N
Logic - Buffers, Drivers, Receivers, Transceivers SN74AHC540N
IC BUFFER INVERT 5.5V 20DIP

IC BUFFER INVERT 5.5V 20DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74AHC540N
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

nRF7001 Wi-Fi 6 Companion IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
Package Type QFN
View Details
RF Transceiver ICs - 2312-DW3110TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Modems - ICs and Modules - SI2435-D-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details