Rochester Electronics Logic - Logic - Flip Flops - SN74AHC273DGVR SN74AHC273DGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 934530-SN74AHC273DGV R Series: 74AHC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 20-TFSOP (0.173", 4.40mm Width) Package: Bulk Package: 20-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-TVSOP Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934530-SN74AHC273DGV R Series: 74AHC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 20-TFSOP (0.173", 4.40mm Width) Package: Bulk Package: 20-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-TVSOP Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AHC273DGVR
934530-SN74AHC273DGVR
Logic - Logic - Flip Flops - SN74AHC273DGVR 934530-SN74AHC273DGVR
Manufacturer: Texas Instruments Win Source Part Number: 934530-SN74AHC273DGV R Series: 74AHC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 20-TFSOP (0.173", 4.40mm Width) Package: Bulk Package: 20-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-TVSOP Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 934530-SN74AHC273DGVR
Series: 74AHC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Flip Flop Element D-Type Bit Positive Edge 20-TFSOP (0.173", 4.40mm Width)
Package: Bulk
Package: 20-TFSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-TVSOP
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 934530-SN74AHC273DGVR
Product Name Logic - Logic - Flip Flops - SN74AHC273DGVR
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-6097-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
3 suppliers
CD54HCT273 High Speed CMOS Logic Octal D-Type Flip-Flops with Reset - 5962-8772501RA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 38 ns
fMAX 25 MHz
View Details
3 suppliers