Rochester Electronics Logic - Logic - Gates and Inverters - SN74AHC08QDRQ1 SN74AHC08QDRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 934522-SN74AHC08QDRQ 1 Series: Automotive, AEC-Q100, 74AHC Operating Temperature Range: -40°C ~ 125°C Features: AND Gate IC 4 Channel - 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934522-SN74AHC08QDRQ 1 Series: Automotive, AEC-Q100, 74AHC Operating Temperature Range: -40°C ~ 125°C Features: AND Gate IC 4 Channel - 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74AHC08QDRQ1 - 934522-SN74AHC08QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC08QDRQ1
934522-SN74AHC08QDRQ1
Logic - Logic - Gates and Inverters - SN74AHC08QDRQ1 934522-SN74AHC08QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 934522-SN74AHC08QDRQ 1 Series: Automotive, AEC-Q100, 74AHC Operating Temperature Range: -40°C ~ 125°C Features: AND Gate IC 4 Channel - 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 934522-SN74AHC08QDRQ1
Series: Automotive, AEC-Q100, 74AHC
Operating Temperature Range: -40°C ~ 125°C
Features: AND Gate IC 4 Channel - 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 934522-SN74AHC08QDRQ1
Product Name Logic - Logic - Gates and Inverters - SN74AHC08QDRQ1
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

 - 5413J/R - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
4 suppliers
Gates and Inverters - 74AHCT1G14GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic Gates - 1697242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
5-Channel Level Translator - MYXAP54RHC504/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details