Rochester Electronics Logic - Logic - Gates and Inverters - SN74AHC00QDRQ1 SN74AHC00QDRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 934519-SN74AHC00QDRQ 1 Series: Automotive, AEC-Q100, 74AHC Operating Temperature Range: -40°C ~ 125°C Features: NAND Gate IC 4 Channel - 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934519-SN74AHC00QDRQ 1 Series: Automotive, AEC-Q100, 74AHC Operating Temperature Range: -40°C ~ 125°C Features: NAND Gate IC 4 Channel - 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74AHC00QDRQ1 - 934519-SN74AHC00QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC00QDRQ1
934519-SN74AHC00QDRQ1
Logic - Logic - Gates and Inverters - SN74AHC00QDRQ1 934519-SN74AHC00QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 934519-SN74AHC00QDRQ 1 Series: Automotive, AEC-Q100, 74AHC Operating Temperature Range: -40°C ~ 125°C Features: NAND Gate IC 4 Channel - 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 934519-SN74AHC00QDRQ1
Series: Automotive, AEC-Q100, 74AHC
Operating Temperature Range: -40°C ~ 125°C
Features: NAND Gate IC 4 Channel - 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 934519-SN74AHC00QDRQ1
Product Name Logic - Logic - Gates and Inverters - SN74AHC00QDRQ1
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

8-input NAND gate - 74AHC30PW-Q100/GJ - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
Gates and Inverters - 4086BDM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Output Type Single-Ended
Inputs 10
View Details
Logic Gates - 2222706P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details