SN74ACT74NS -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
SN74ACT74NS
Description
D FLIP-FLOP, ACT SERIES
-
Lingto Electronic Limited
Datasheet
Description
D FLIP-FLOP, ACT SERIES
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
SN74ACT74NS |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Supply Voltage
+4.6
Output Characteristics
3-State
View Details
5 suppliers
fMAX
200 MHz
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details
Flip-Flop Type
D
Supply Voltage
4.5V ~ 5.5V
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers