Rochester Electronics Logic - Logic - Specialty Logic - SN74ACT1073NSR SN74ACT1073NSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896409-SN74ACT1073NS R Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Features: Bus Termination Array IC 20-SO Package: Bulk Package: 20-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SO Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896409-SN74ACT1073NS R Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Features: Bus Termination Array IC 20-SO Package: Bulk Package: 20-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SO Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74ACT1073NSR - 896409-SN74ACT1073NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74ACT1073NSR
896409-SN74ACT1073NSR
Logic - Logic - Specialty Logic - SN74ACT1073NSR 896409-SN74ACT1073NSR
Manufacturer: Texas Instruments Win Source Part Number: 896409-SN74ACT1073NS R Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Features: Bus Termination Array IC 20-SO Package: Bulk Package: 20-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SO Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896409-SN74ACT1073NSR
Series: 74ACT
Operating Temperature Range: -40°C ~ 85°C
Features: Bus Termination Array IC 20-SO
Package: Bulk
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-SO
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 896409-SN74ACT1073NSR
Product Name Logic - Logic - Specialty Logic - SN74ACT1073NSR
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54HC30/BCA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
Logic Gates - 7989102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
Quad 2-Input NAND - AP54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - Multi-Function, Configurable - 100121DC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details