Rochester Electronics Logic - Logic - Gates and Inverters - SN74AC32MDREP SN74AC32MDREP

Description
Manufacturer: Texas Instruments Win Source Part Number: 934502-SN74AC32MDREP Series: 74AC Operating Temperature Range: -55°C ~ 125°C Features: OR Gate IC 4 Channel - 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934502-SN74AC32MDREP Series: 74AC Operating Temperature Range: -55°C ~ 125°C Features: OR Gate IC 4 Channel - 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74AC32MDREP - 934502-SN74AC32MDREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AC32MDREP
934502-SN74AC32MDREP
Logic - Logic - Gates and Inverters - SN74AC32MDREP 934502-SN74AC32MDREP
Manufacturer: Texas Instruments Win Source Part Number: 934502-SN74AC32MDREP Series: 74AC Operating Temperature Range: -55°C ~ 125°C Features: OR Gate IC 4 Channel - 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 934502-SN74AC32MDREP
Series: 74AC
Operating Temperature Range: -55°C ~ 125°C
Features: OR Gate IC 4 Channel - 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 934502-SN74AC32MDREP
Product Name Logic - Logic - Gates and Inverters - SN74AC32MDREP
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512800P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Dual 2-input NAND gate - 74AHC2G00DP-Q100H - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
6 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100104J-MIL - Acme Chip Technology Co., Limited
Specs
Gate Type AND; NAND
Output Type Differential
IC Package Type Other; 24-CDIP
View Details
2 suppliers