Rochester Electronics Logic - Logic - Gates and Inverters - SN74AC08DBR SN74AC08DBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896398-SN74AC08DBR Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: AND Gate IC 4 Channel - 14-SSOP Package: Bulk Package: 14-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SSOP Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896398-SN74AC08DBR Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: AND Gate IC 4 Channel - 14-SSOP Package: Bulk Package: 14-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SSOP Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74AC08DBR - 896398-SN74AC08DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AC08DBR
896398-SN74AC08DBR
Logic - Logic - Gates and Inverters - SN74AC08DBR 896398-SN74AC08DBR
Manufacturer: Texas Instruments Win Source Part Number: 896398-SN74AC08DBR Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: AND Gate IC 4 Channel - 14-SSOP Package: Bulk Package: 14-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SSOP Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896398-SN74AC08DBR
Series: 74AC
Operating Temperature Range: -40°C ~ 85°C
Features: AND Gate IC 4 Channel - 14-SSOP
Package: Bulk
Package: 14-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SSOP
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 896398-SN74AC08DBR
Product Name Logic - Logic - Gates and Inverters - SN74AC08DBR
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F86DC - Rochester Electronics
Specs
Gate Type OR; XOR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic Gates - 2138996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 1
View Details
Gates and Inverters - 1727-1991-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
3 suppliers
Dual 3-Input Majority Voter w/ error output - AF54RHC301ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details