Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT841DW

Description
BUS DRIVER, ABT SERIES, 10-BIT
Datasheet
Description
BUS DRIVER, ABT SERIES, 10-BIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT841DW - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74ABT841DW
Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT841DW
BUS DRIVER, ABT SERIES, 10-BIT

BUS DRIVER, ABT SERIES, 10-BIT

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74ABT841DW
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24L01-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
27.5 - 31 GHz Ka-Band Quad 4x2 Tx Beamformer IC - AWMF-0239 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
Telecom - 336-SI32178-B-FM1RDKR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details