SN74ABT574DW -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
SN74ABT574DW
Description
D-TYPE FLIP-FLOPS
-
Lingto Electronic Limited
Datasheet
Description
D-TYPE FLIP-FLOPS
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
SN74ABT574DW |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
1.65V ~ 3.6V
View Details
3 suppliers
fMAX
244 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Triggering
Positive-edge Triggered
Propagation Delay
37 ns
fMAX
28 MHz
View Details