Rochester Electronics Logic - Flip Flops SN74ABT574AN

Description
IC FF D-TYPE SNGL 8BIT 20DIP
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SN74ABT574AN - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ABT574AN
Logic - Flip Flops SN74ABT574AN
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number SN74ABT574AN
Product Name Logic - Flip Flops
fMAX 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT11374DW - Lingto Electronic Limited
Specs
fMAX 70 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Logic - Logic - Flip Flops - 74LV74DB,118 - 1009090-74LV74DB,118 - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 1 V ~ 5.5 V
Propagation Delay 17 ns
View Details
5 suppliers
SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-8769401RA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details
2 suppliers