SN74ABT377DW -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
SN74ABT377DW
Description
D FLIP-FLOP, ABT SERIES
-
Lingto Electronic Limited
Datasheet
Description
D FLIP-FLOP, ABT SERIES
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
SN74ABT377DW |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
3V; 3.3V; 5V; 3.3,5
View Details
7 suppliers
fMAX
115 MHz
Package Type
TSSOP; TSSOP
Number of Pins
14
View Details
fMAX
200 MHz
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details