Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094779-SN74176N
Operating Supply Voltage: 5 V
Number of Pins: 14
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): SN74176NSN74176 N;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Logic Function: Counter, Latch
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1094779-SN74176N |
| Product Name | OEM Parts - OEM Parts ( S ) - SN74176N |