Rochester Electronics Logic - Logic - Gates and Inverters - SN74128NS SN74128NS

Description
Manufacturer: Texas Instruments Win Source Part Number: 934468-SN74128NS Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934468-SN74128NS Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74128NS - 934468-SN74128NS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74128NS
934468-SN74128NS
Logic - Logic - Gates and Inverters - SN74128NS 934468-SN74128NS
Manufacturer: Texas Instruments Win Source Part Number: 934468-SN74128NS Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 934468-SN74128NS
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now
Logic - Gates and Inverters - SN74128NS - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74128NS
Logic - Gates and Inverters SN74128NS
IC GATE NOR 4CH 2-INP 14-SO

IC GATE NOR 4CH 2-INP 14-SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 934468-SN74128NS SN74128NS
Product Name Logic - Logic - Gates and Inverters - SN74128NS Logic - Gates and Inverters
Gate Type NOT NOT; NOR
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 7988982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Hex Inverter, Schmitt - MYXAF54RHC14/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54LS27LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers