SN700696N -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
SN700696N
Description
HEX NONINVERTING BUFFER
-
Lingto Electronic Limited
Datasheet
Description
HEX NONINVERTING BUFFER
Datasheet
Suppliers
Logic - Buffers, Drivers, Receivers, Transceivers
SN700696N
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SN700696N |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
433 to 915 MHz
Data Rate
50 kbps
View Details
Device Type
Beamformers
Operating Frequency
6000 to 26500 MHz
View Details
Device Type
Transceiver
Technology
Bluetooth
Supply Voltage
3.3V
View Details
2 suppliers