SN700471DR -- LOGIC - GATES AND INVERTERS
Rochester Electronics
Logic - Gates and Inverters
SN700471DR
Description
INPUT NAND GATE
-
Lingto Electronic Limited
Datasheet
Description
INPUT NAND GATE
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
SN700471DR |
|
Product Name
|
Logic - Gates and Inverters |
|
Gate Type
|
NOT; NAND
|
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
NOT; Inverter
Supply Voltage
4.5V ~ 5.5V
Inputs
1
View Details
Gate Type
NOT; Inverter
Output Type
Push-pull
Logic Family
Inverter
View Details
Supply Voltage
5.5V
Inputs
2
Operating Current
25 mA
View Details
Pin Count
14
IC Package Type
TSSOP; Other; TSSOP
View Details