SN700069N -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
SN700069N
Description
OCTAL BUS/LINE DRIVER
-
Lingto Electronic Limited
Datasheet
Description
OCTAL BUS/LINE DRIVER
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
SN700069N
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SN700069N |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receiver
Operating Temperature
-20 to 65 C (-4 to 149 F)
View Details
Technology
Bluetooth
Features
RoHS
Supply Voltage
Other; 2.75 V 3.6 V
View Details
Device Type
Beamformers
Operating Frequency
1400 to 26500 MHz
View Details