Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD202AD SN65MLVD202AD

Description
Manufacturer: Texas Instruments Win Source Part Number: 896368-SN65MLVD202AD Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full LVDS, Multipoint 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896368-SN65MLVD202AD Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full LVDS, Multipoint 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD202AD - 896368-SN65MLVD202AD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD202AD
896368-SN65MLVD202AD
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD202AD 896368-SN65MLVD202AD
Manufacturer: Texas Instruments Win Source Part Number: 896368-SN65MLVD202AD Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full LVDS, Multipoint 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896368-SN65MLVD202AD
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver Full LVDS, Multipoint 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 896368-SN65MLVD202AD
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD202AD
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM26S11DMB - 860912-AM26S11DMB - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details