Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS349PWR SN65LVDS349PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 934467-SN65LVDS349PW R Series: 65LVDS Operating Temperature Range: -40°C ~ 85°C Features: 0/4 Receiver - LVDS 16-TSSOP Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934467-SN65LVDS349PW R Series: 65LVDS Operating Temperature Range: -40°C ~ 85°C Features: 0/4 Receiver - LVDS 16-TSSOP Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS349PWR - 934467-SN65LVDS349PWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS349PWR
934467-SN65LVDS349PWR
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS349PWR 934467-SN65LVDS349PWR
Manufacturer: Texas Instruments Win Source Part Number: 934467-SN65LVDS349PW R Series: 65LVDS Operating Temperature Range: -40°C ~ 85°C Features: 0/4 Receiver - LVDS 16-TSSOP Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 934467-SN65LVDS349PWR
Series: 65LVDS
Operating Temperature Range: -40°C ~ 85°C
Features: 0/4 Receiver - LVDS 16-TSSOP
Package: Bulk
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 934467-SN65LVDS349PWR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS349PWR
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL - 860120-ADM207EARSZ-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details