Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM179DGKR SN65LVDM179DGKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 844136-SN65LVDM179DG KR Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full LVDS 8-VSSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 844136-SN65LVDM179DG KR Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full LVDS 8-VSSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM179DGKR - 844136-SN65LVDM179DGKR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM179DGKR
844136-SN65LVDM179DGKR
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM179DGKR 844136-SN65LVDM179DGKR
Manufacturer: Texas Instruments Win Source Part Number: 844136-SN65LVDM179DG KR Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full LVDS 8-VSSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 844136-SN65LVDM179DGKR
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver Full LVDS 8-VSSOP
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 844136-SN65LVDM179DGKR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM179DGKR
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ISL83075EIUZA - 875806-ISL83075EIUZA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details