Rochester Electronics Logic - Signal Switches, Multiplexers, Decoders SN65LVCP23D

Description
IC CROSSPOINT SW 1 X 2:2 16SOIC
Description
IC CROSSPOINT SW 1 X 2:2 16SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LVCP23D is a high-speed 2x2 LVPECL crosspoint switch designed for versatile signal routing applications. It supports input signals from LVDS, LVPECL, and CML, making it suitable for various communication systems. The device features a fast switching time of 1.7 ns and a propagation delay of 0.75 ns, ensuring efficient signal processing. With a typical output channel-to-channel skew of less than 10 ps and a maximum of 50 ps, it provides precise alignment of outputs, which is critical in high-speed applications. The SN65LVCP23D can be configured as a 2:1 multiplexer, 1:2 demultiplexer, or a signal splitter, offering flexibility in design. It operates over a temperature range of -40°C to 85°C and is available in both SOIC and TSSOP packages. This device is particularly well-suited for applications in gigabit Ethernet, optical networking, and redundant transmission paths, making it a valuable component for engineers looking to enhance their designs with reliable signal switching capabilities.

Datasheet Summary
Powered by GS/AI

The SN65LVCP23D is a high-speed 2x2 LVPECL crosspoint switch designed for versatile signal routing applications. It supports input signals from LVDS, LVPECL, and CML, making it suitable for various communication systems. The device features a fast switching time of 1.7 ns and a propagation delay of 0.75 ns, ensuring efficient signal processing. With a typical output channel-to-channel skew of less than 10 ps and a maximum of 50 ps, it provides precise alignment of outputs, which is critical in high-speed applications. The SN65LVCP23D can be configured as a 2:1 multiplexer, 1:2 demultiplexer, or a signal splitter, offering flexibility in design. It operates over a temperature range of -40°C to 85°C and is available in both SOIC and TSSOP packages. This device is particularly well-suited for applications in gigabit Ethernet, optical networking, and redundant transmission paths, making it a valuable component for engineers looking to enhance their designs with reliable signal switching capabilities.

Suppliers

Company
Product
Description
Supplier Links
Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP23D - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN65LVCP23D
Logic - Signal Switches, Multiplexers, Decoders SN65LVCP23D
IC CROSSPOINT SW 1 X 2:2 16SOIC

IC CROSSPOINT SW 1 X 2:2 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Analog Multiplexers
Product Number SN65LVCP23D
Product Name Logic - Signal Switches, Multiplexers, Decoders
Configuration 1 x 2:2
Unlock Full Specs
to access all available technical data

Similar Products

Dual 4-channel analog multiplexer/demultiplexer - 74HC4052BQ,115 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT763-1 SOT763-1
View Details
5 suppliers
Multiplexer & Demultiplexer ICs - 1897074 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer - 74CBTLV3253DBQRG4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Standards and Certifications RoHS
View Details
5 suppliers
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details