SN65LBC173N -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
SN65LBC173N
Description
IC RECEIVER 0/4 16DIP
-
Lingto Electronic Limited
Datasheet
Description
IC RECEIVER 0/4 16DIP
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
SN65LBC173N
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SN65LBC173N |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Data Rate
4000 kbps
View Details
Device Type
Transceiver
Technology
IR-UWB
Operating Frequency
6500 to 8000 MHz
View Details
Device Type
Beamformers
Operating Frequency
500 to 1000 MHz
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details