Rochester Electronics Interface - Drivers, Receivers, Transceivers SN65HVD231QDR

Description
SN65HVD231Q 3.3-V CAN TRANSCEIVE
Datasheet
Description
SN65HVD231Q 3.3-V CAN TRANSCEIVE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - SN65HVD231QDR - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
SN65HVD231QDR
Interface - Drivers, Receivers, Transceivers SN65HVD231QDR
SN65HVD231Q 3.3-V CAN TRANSCEIVE

SN65HVD231Q 3.3-V CAN TRANSCEIVE

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN65HVD231QDR
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAB-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-DW3120SB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Receivers - SI4629-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 240 MHz
Package Type 48-VFQFN Exposed Pad
View Details