Rochester Electronics Logic - Logic - Gates and Inverters - SN54LS09J SN54LS09J

Description
Manufacturer: Texas Instruments Win Source Part Number: 896333-SN54LS09J Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896333-SN54LS09J Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN54LS09J - 896333-SN54LS09J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN54LS09J
896333-SN54LS09J
Logic - Logic - Gates and Inverters - SN54LS09J 896333-SN54LS09J
Manufacturer: Texas Instruments Win Source Part Number: 896333-SN54LS09J Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896333-SN54LS09J
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Logic - Gates and Inverters - SN54LS09J - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN54LS09J
Logic - Gates and Inverters SN54LS09J
54LS09 QUADRUPLE 2-INPUT POSITIV

54LS09 QUADRUPLE 2-INPUT POSITIV

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 896333-SN54LS09J SN54LS09J
Product Name Logic - Logic - Gates and Inverters - SN54LS09J Logic - Gates and Inverters
Gate Type NOT NOT
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - AP54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 5425DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Inverters ICs - 1658853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details