SN54ALS374J -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
SN54ALS374J
Description
BUS DRIVER, ALS SERIES
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER, ALS SERIES
Datasheet
Suppliers
Logic - Buffers, Drivers, Receivers, Transceivers
SN54ALS374J
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SN54ALS374J |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receiver
Technology
Wi-Fi / WiMAX / Wi-Mesh
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Technology
Bluetooth
Features
RoHS
Supply Voltage
Other; 2.5 V 3.6 V
View Details
Device Type
Beamformers
Operating Frequency
2400 to 7250 MHz
View Details