Rochester Electronics Logic - Logic - Gates and Inverters - SN54ALS27AJ SN54ALS27AJ

Description
Manufacturer: Texas Instruments Win Source Part Number: 934451-SN54ALS27AJ Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934451-SN54ALS27AJ Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN54ALS27AJ - 934451-SN54ALS27AJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN54ALS27AJ
934451-SN54ALS27AJ
Logic - Logic - Gates and Inverters - SN54ALS27AJ 934451-SN54ALS27AJ
Manufacturer: Texas Instruments Win Source Part Number: 934451-SN54ALS27AJ Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 934451-SN54ALS27AJ
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Logic - Gates and Inverters - SN54ALS27AJ - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN54ALS27AJ
Logic - Gates and Inverters SN54ALS27AJ
54ALS27A TRIPLE 3-INPUT POSITIVE

54ALS27A TRIPLE 3-INPUT POSITIVE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 934451-SN54ALS27AJ SN54ALS27AJ
Product Name Logic - Logic - Gates and Inverters - SN54ALS27AJ Logic - Gates and Inverters
Gate Type NOT NOT
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
DIP Logic IC - 703-100181DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Logic - Gates and Inverters - 5427FM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Gates and Inverters - 1727-74AHCT3G14DC,125DKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers