SN54ALS01J -- LOGIC - GATES AND INVERTERS
Rochester Electronics
Logic - Gates and Inverters
SN54ALS01J
Description
NAND GATE, ALS SERIES
-
Lingto Electronic Limited
Datasheet
Description
NAND GATE, ALS SERIES
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
SN54ALS01J |
|
Product Name
|
Logic - Gates and Inverters |
|
Gate Type
|
NOT; NAND
|
Unlock Full Specs
to access all available technical data
Similar Products
Pin Count
14
IC Package Type
TSSOP; Other; TSSOP
View Details
Gate Type
NOT
Supply Voltage
2V ~ 5.5V
Inputs
3
View Details
4 suppliers
Supply Voltage
-4.2V ~ -5.7V
Operating Temperature
0 to 70 C (32 to 158 F)
IC Package Type
Other; 24-CFlatpack
View Details
Gate Type
Buffer/Driver; Buffer
Logic Family
Buffer
Inputs
1
View Details