The SMSD602-RT1G is an NPN bipolar junction transistor for general-purpose amplification, packaged in an SC-59 surface-mount case measuring 2.70 to 3.10 mm in length, 1.30 to 1.70 mm in width, and 2.50 to 3.00 mm in height. It has a continuous collector current rating of 500 mA, a collector-emitter voltage rating of 50 V, and a power dissipation of 200 mW. The device is Pb-free, halogen-free, RoHS compliant, and AEC-Q101 qualified for automotive applications. It is shipped in tape and reel packaging at 3,000 units per reel.
Manufacturer: ON Semiconductor
Win Source Part Number: 896293-SMSD602-RT1G
Features: Bipolar (BJT) Transistor NPN 50 V 500 mA - 200 mW Surface Mount SC-59
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SC-59
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 896293-SMSD602-RT1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - SMSD602-RT1G |
| Polarity | NPN |