The SMMBT3904TT1G is an NPN silicon transistor designed for general purpose amplifier applications in surface mount circuits. It is housed in the SOT-416/SC-75 package measuring 1.60 mm × 0.80 mm × 0.80 mm. It has a collector-emitter voltage rating of 40 V, a continuous collector current of 200 mA, and a power dissipation of 200 mW at 25°C. The device is AEC-Q101 qualified and Pb-free, halogen-free, and RoHS compliant. Its junction and storage temperature range is -65°C to +150°C, and it has a current gain (hFE) of 30 to 300 at 10 mA collector current. The transition frequency is 300 MHz at 10 mA and 20 V.
Manufacturer: ON Semiconductor
Win Source Part Number: 896257-SMMBT3904TT1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 40 V 200 mA 300MHz 300 mW Surface Mount SC-75, SOT-416
Package: Bulk
Package: SC-75, SOT-416
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SC-75, SOT-416
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 896257-SMMBT3904TT1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - SMMBT3904TT1G |
| Polarity | NPN |