The SMBT3904UPN is a dual transistor array containing one NPN and one PNP silicon switching transistor in a SC74 package. It offers a collector-emitter voltage rating of 40 V, a continuous collector current of 200 mA, and a total power dissipation of 330 mW at a case temperature of 105 °C. The junction temperature is rated up to 150 °C, with a thermal resistance from junction to soldering point of no more than 135 K/W. It is qualified to AEC-Q101 and is RoHS compliant. The package dimensions and pinout follow the SC74 footprint with markings for pin 1 identification.
Manufacturer: Infineon Technologies
Win Source Part Number: 934186-SMBT3904UPNE6
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 934186-SMBT3904UPNE6327 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - SMBT3904UPNE6327 |
| Package Type | SOT3 |