Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SMBT1345LT1 SMBT1345LT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 895855-SMBT1345LT1 Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 895855-SMBT1345LT1 Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SMBT1345LT1 - 895855-SMBT1345LT1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SMBT1345LT1
895855-SMBT1345LT1
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SMBT1345LT1 895855-SMBT1345LT1
Manufacturer: ON Semiconductor Win Source Part Number: 895855-SMBT1345LT1 Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected

Manufacturer: ON Semiconductor
Win Source Part Number: 895855-SMBT1345LT1
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - SMBT1345LT1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SMBT1345LT1
PMIC - Voltage Regulators - DC DC Switching Controllers SMBT1345LT1
SS SOT23 GP XSTR SPCL TR

SS SOT23 GP XSTR SPCL TR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 895855-SMBT1345LT1 SMBT1345LT1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SMBT1345LT1 PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Controllers - 1109058 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type DIP; Other; Pdip
View Details
3 suppliers
Voltage Regulators - DC DC Switching Regulators - A8697ELJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
4 suppliers
DC DC Switching Controllers - 5962-9451301MPA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details