Manufacturer: ON Semiconductor
Win Source Part Number: 895854-SMBT1191LT1
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
SS SOT23 GP XSTR SPCL TR
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 895854-SMBT1191LT1 | SMBT1191LT1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SMBT1191LT1 | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; Bulk |