Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SMBT1109-1LT1 SMBT1109-1LT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 895851-SMBT1109-1LT1 Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 895851-SMBT1109-1LT1 Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SMBT1109-1LT1 - 895851-SMBT1109-1LT1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SMBT1109-1LT1
895851-SMBT1109-1LT1
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SMBT1109-1LT1 895851-SMBT1109-1LT1
Manufacturer: ON Semiconductor Win Source Part Number: 895851-SMBT1109-1LT1 Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected

Manufacturer: ON Semiconductor
Win Source Part Number: 895851-SMBT1109-1LT1
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - SMBT1109-1LT1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SMBT1109-1LT1
PMIC - Voltage Regulators - DC DC Switching Controllers SMBT1109-1LT1
SS SOT23 GP XSTR SPCL TR

SS SOT23 GP XSTR SPCL TR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 895851-SMBT1109-1LT1 SMBT1109-1LT1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SMBT1109-1LT1 PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM22672MRX-5.0S1 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details
Specs
Package Type Other; Tube
fsw 52 kHz
Duty Cycle 50
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1111AR-3.3 - 910598-ADP1111AR-3.3 - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 1619240 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 91 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details