Rochester Electronics Embedded - Embedded - Microprocessors - SLRC61002HN SLRC61002HN

Description
Manufacturer: NXP Win Source Part Number: 895379-SLRC61002HN Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 895379-SLRC61002HN Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - SLRC61002HN - 895379-SLRC61002HN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLRC61002HN
895379-SLRC61002HN
Embedded - Embedded - Microprocessors - SLRC61002HN 895379-SLRC61002HN
Manufacturer: NXP Win Source Part Number: 895379-SLRC61002HN Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: NXP
Win Source Part Number: 895379-SLRC61002HN
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Embedded - Microprocessors - SLRC61002HN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
SLRC61002HN
Embedded - Microprocessors SLRC61002HN
MICROPROCESSOR CIRCUIT, PQCC32

MICROPROCESSOR CIRCUIT, PQCC32

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 895379-SLRC61002HN SLRC61002HN
Product Name Embedded - Embedded - Microprocessors - SLRC61002HN Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - CD80C88 - Lingto Electronic Limited
Specs
Microprocessor Family 80C88
View Details
DM388 DaVinci Digital Media Processor - DM388AAAR21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Power efficient PowerArchitecture ® based solutions (QorIQ T-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 780-pin
PBGA
View Details