Rochester Electronics Specialized ICs SJA1105TEL518

Description
FIVE- PORTS AVB AUTOMOTIVE ETHER
Description
FIVE- PORTS AVB AUTOMOTIVE ETHER
Datasheet
Datasheet Summary
Powered by GS/AI

The SJA1105TEL518 is a 5-port automotive Ethernet switch compliant with IEEE 802.3 standards. It features individual port configuration for MII, RMII, and RGMII modes, supporting data rates of 10, 100, and 1000 Mbit/s. This switch is designed for automotive applications, including gateway functions, body domain controllers, and interconnecting multiple electronic control units (ECUs). It supports Time-Triggered Ethernet (TTEthernet) and Time-Sensitive Networking (TSN), making it suitable for advanced driver assistance systems and infotainment applications. The device operates within an automotive grade temperature range of -40°C to +105°C and is qualified according to AEC-Q100 standards. It includes a 128 kB frame buffer, a 1024 entry MAC address learning table, and supports up to 4096 VLANs with QoS handling. The SJA1105TEL518 also features hardware support for AVB traffic, frame replication, and diagnostics, along with ingress and egress timestamping capabilities. Its compact LFBGA159 package measures 12 mm x 12 mm, facilitating integration into space-constrained automotive environments.

Datasheet Summary
Powered by GS/AI

The SJA1105TEL518 is a 5-port automotive Ethernet switch compliant with IEEE 802.3 standards. It features individual port configuration for MII, RMII, and RGMII modes, supporting data rates of 10, 100, and 1000 Mbit/s. This switch is designed for automotive applications, including gateway functions, body domain controllers, and interconnecting multiple electronic control units (ECUs). It supports Time-Triggered Ethernet (TTEthernet) and Time-Sensitive Networking (TSN), making it suitable for advanced driver assistance systems and infotainment applications. The device operates within an automotive grade temperature range of -40°C to +105°C and is qualified according to AEC-Q100 standards. It includes a 128 kB frame buffer, a 1024 entry MAC address learning table, and supports up to 4096 VLANs with QoS handling. The SJA1105TEL518 also features hardware support for AVB traffic, frame replication, and diagnostics, along with ingress and egress timestamping capabilities. Its compact LFBGA159 package measures 12 mm x 12 mm, facilitating integration into space-constrained automotive environments.

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - SJA1105TEL518 - Lingto Electronic Limited
Shenzhen, China
Specialized ICs
SJA1105TEL518
Specialized ICs SJA1105TEL518
FIVE- PORTS AVB AUTOMOTIVE ETHER

FIVE- PORTS AVB AUTOMOTIVE ETHER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Uncategorized Products
Product Number SJA1105TEL518
Product Name Specialized ICs
Unlock Full Specs
to access all available technical data

Similar Products

Raspberry Pi 5 ACTIVE COOLER - RP5-FAN - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details
Specialized - 121A-024B - Quarktwin Technology Ltd.
Federal Signal Corporation - Industrial Signaling and Systems
View Details