The SFT1452-TL-W is an N-channel power MOSFET in a TO-252-3, DPAK (2 Leads + Tab), SC-63 surface mount package, rated for 250 V drain-to-source voltage and 3 A continuous drain current. It features a typical on-resistance of 1.8 Ω at 10 V gate drive, a gate threshold voltage range of 2.5 to 4.5 V, and an input capacitance of 210 pF. The device includes an ESD-protected gate and is halogen-free compliant. Thermal resistance from junction to ambient is 125 °C/W when insertion mounted. The maximum junction temperature is 150 °C, and the storage temperature range is -55 °C to +150 °C. The package dimensions are consistent with the DPAK (TP-FA) format, with a mass of 0.282 g. This variant is shipped in tape and reel packaging.
Manufacturer: ON Semiconductor
Win Source Part Number: 933320-SFT1452-TL-W
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 250 V 3A (Ta) 1W (Ta), 26W (Tc) Surface Mount DPAK/TP-FA
Package: Bulk
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: DPAK/TP-FA
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 933320-SFT1452-TL-W |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1452-TL-W |
| Polarity | N-Channel |