The SFT1443-H is a 100 V, 9 A single N-channel MOSFET in an IPAK (TP) package designed for high-speed switching applications. It has a maximum power dissipation of 19 W at Tc = 25°C and a junction-to-case thermal resistance of 6.58 °C/W. The device features a drain-source on-state resistance of 225 mΩ max at ID = 3 A and VGS = 10 V, with a total gate charge of 9.8 nC. It is Pb-free, halogen-free, and RoHS compliant. The package is through-hole mounted with three terminals: gate, drain, and source. The part is shipped in bulk, 500 pcs per bag.
Manufacturer: ON Semiconductor
Win Source Part Number: 933318-SFT1443-H
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 100 V 9A (Ta) 1W (Ta), 19W (Tc) Through Hole TP
Package: Bulk
Package: TO-251-3 Short Leads, IPak, TO-251AA
Mounting: Through Hole
Family Name: SFT144
Categories: Discrete Semiconductor Products
Case / Package: TP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 933318-SFT1443-H |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1443-H |
| Polarity | N-Channel |