The SFF9250L is a P-channel power MOSFET designed for high-voltage switching applications, featuring a drain-source breakdown voltage of -200 V and a continuous drain current of -12.6 A at 25 °C. It is packaged in a TO-3PF case with three leads and uses a through-hole mounting style. The device has a typical on-state resistance of 0.175 Ω at -5 V gate-source voltage and -6.3 A drain current, along with a total gate charge of 90 nC. It incorporates avalanche rugged technology, rugged gate oxide technology, and an extended safe operating area. The operating junction and storage temperature range is -55 °C to +150 °C. The part meets the AEC-Q200 automotive qualification standard and is RoHS compliant. The thermal resistance junction-to-case is 0.61 °C/W, and the total power dissipation at 25 °C case temperature is 90 W.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 933267-SFF9250L
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 200 V 12.6A (Tc) 90W (Tc) Through Hole TO-3PF
Package: Tube
Package: TO-3P-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-3PF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 30
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 933267-SFF9250L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFF9250L |
| Polarity | P-Channel |