The SCH1435 is a 30V, 3A single N-channel MOSFET with an ultra-small SCH6 (SOT-563) package measuring 1.6mm × 1.6mm × 0.56mm, designed for low gate charge and ultra-low on-resistance applications such as load switching. It features a maximum RDS(on) of 195mΩ at 1.8V gate drive, 89mΩ at 4.5V, and a total gate charge of 3.5nC. The device is Pb-free, halogen-free, and RoHS compliant, with a junction temperature rating of 150°C and a power dissipation of 0.8W when mounted on a 900mm² ceramic substrate. It is packaged in tape and reel for surface mount assembly.
Manufacturer: ON Semiconductor
Win Source Part Number: 933171-SCH1435-TL-W
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 30 V 3A (Ta) 800mW (Ta) Surface Mount 6-SCH
Package: Bulk
Package: SOT-563, SOT-666
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 6-SCH
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
HTSUS: 8541.21.0095
Other Part Number: 2156-SCH1435-TL-W, 2156-SCH1435-TL-W-ON
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 933171-SCH1435-TL-W |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH1435-TL-W |
| Polarity | N-Channel |