Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH1306-TL-E SCH1306-TL-E

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 893839-SCH1306-TL-E Series: * Features: Mosfet Array Package: Bulk Categories: Discrete Semiconductor Products Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 893839-SCH1306-TL-E Series: * Features: Mosfet Array Package: Bulk Categories: Discrete Semiconductor Products Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH1306-TL-E - 893839-SCH1306-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH1306-TL-E
893839-SCH1306-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH1306-TL-E 893839-SCH1306-TL-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 893839-SCH1306-TL-E Series: * Features: Mosfet Array Package: Bulk Categories: Discrete Semiconductor Products Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 893839-SCH1306-TL-E
Series: *
Features: Mosfet Array
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 893839-SCH1306-TL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH1306-TL-E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B - CSD18509Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0017 ohms
View Details
9 suppliers
40V 84A MOSFET Transistor - 278-AUIRFN8401TR - ERSAELECTRONICS PTE. LTD.
Specs
PD 4200 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers
MOSFETs - 1221262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
60 V, N-channel Trench MOSFET - 2N7002AK-QR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 240000 milliamps
View Details
2 suppliers